The A2 series is a PCB-mountable automotive relay with SPST normally closed contact configuration, available in quick connect termination and sealed construction. It measures 26.0 x 26.0 x 24.5 mm and supports switching up to 40A at 75VDC resistive load. The relay operates on 6VDC with a coil power of 1.9W, has an operate time of 7ms and release time of 5ms, and is rated for operation from -40°C to +125°C. Contact material is AgSnO, with a maximum contact resistance of 30 milliohms. The relay meets QS-9000 and ISO-9002 manufacturing standards and has a mechanical life of 10 million cycles and an electrical life of 100,000 cycles at rated load.
Mounting Type: Shroud, Coil Voltage: 6VDC, Contact Form: SPST NC (1 Form B), Contact Rating: 40A, Switching Voltage: 75VDC, Coil Current: 133mA, Coil Type: Non-Latching, Termination Style: Quick Connect, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 8.4 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 7ms, Release Time: 5ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Relay Type: Automotive, Coil Power: 1.9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 1204-A2S1BSQ6VDC1.9 |
| Product Name | Automotive Relays |
| Relay Type | Automotive |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Features | Sealed Relay |
| Operating Temp | -40 to 257 F (-40 to 125 C) |