CIT Relay & Switch Automotive Relays A2S1BSQ6VDC1.6R

Description
Mounting Type: Shroud, Coil Voltage: 6VDC, Contact Form: SPST NC (1 Form B), Contact Rating: 40A, Switching Voltage: 75VDC, Coil Current: 133mA, Coil Type: Non-Latching, Features: Resistor, Termination Style: Quick Connect, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 8.4 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 7ms, Release Time: 5ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Relay Type: Automotive, Coil Power: 1.6W
Request a Quote
Description
Mounting Type: Shroud, Coil Voltage: 6VDC, Contact Form: SPST NC (1 Form B), Contact Rating: 40A, Switching Voltage: 75VDC, Coil Current: 133mA, Coil Type: Non-Latching, Features: Resistor, Termination Style: Quick Connect, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 8.4 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 7ms, Release Time: 5ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Relay Type: Automotive, Coil Power: 1.6W
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The A2 series is a small, lightweight automotive relay with a switching capacity up to 40A, suitable for lamp and vehicle accessory applications, available in PCB pin or quick connect termination. The A2S variant includes a metal bracket and shroud. This unit has a SPST normally closed (1B) contact arrangement, operates at 6VDC with a 1.6W coil, and includes a resistor for coil suppression. It is sealed, measures 26.0 x 26.0 x 24.5 mm, and operates from -40°C to +125°C. Contact material is AgSnO, with a maximum switching voltage of 75VDC and contact rating of 30A at 14VDC resistive. Electrical life is 100,000 cycles at rated load, and mechanical life is 10 million cycles. Compliance includes QS-9000 and ISO-9002 standards.

Datasheet Summary
Powered by GS/AI

The A2 series is a small, lightweight automotive relay with a switching capacity up to 40A, suitable for lamp and vehicle accessory applications, available in PCB pin or quick connect termination. The A2S variant includes a metal bracket and shroud. This unit has a SPST normally closed (1B) contact arrangement, operates at 6VDC with a 1.6W coil, and includes a resistor for coil suppression. It is sealed, measures 26.0 x 26.0 x 24.5 mm, and operates from -40°C to +125°C. Contact material is AgSnO, with a maximum switching voltage of 75VDC and contact rating of 30A at 14VDC resistive. Electrical life is 100,000 cycles at rated load, and mechanical life is 10 million cycles. Compliance includes QS-9000 and ISO-9002 standards.

Suppliers

Company
Product
Description
Supplier Links
Automotive Relays 1204-A2S1BSQ6VDC1.6R
Mounting Type: Shroud, Coil Voltage: 6VDC, Contact Form: SPST NC (1 Form B), Contact Rating: 40A, Switching Voltage: 75VDC, Coil Current: 133mA, Coil Type: Non-Latching, Features: Resistor, Termination Style: Quick Connect, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 8.4 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 7ms, Release Time: 5ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Relay Type: Automotive, Coil Power: 1.6W

Mounting Type: Shroud, Coil Voltage: 6VDC, Contact Form: SPST NC (1 Form B), Contact Rating: 40A, Switching Voltage: 75VDC, Coil Current: 133mA, Coil Type: Non-Latching, Features: Resistor, Termination Style: Quick Connect, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 8.4 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 7ms, Release Time: 5ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Relay Type: Automotive, Coil Power: 1.6W

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Electromechanical Relays
Product Number 1204-A2S1BSQ6VDC1.6R
Product Name Automotive Relays
Relay Type Automotive
Poles Single Pole (SP)
Throw Single Throw
Features Sealed Relay
Operating Temp -40 to 257 F (-40 to 125 C)
Unlock Full Specs
to access all available technical data

Similar Products

Timer Relays - 160262 - RS Components, Ltd.
RS Components, Ltd.
Specs
Mounting DIN; Din rail
Poles Single Pole (SP)
Throw Double Throw
View Details
Relay module - 789-323 - WAGO
Specs
Mounting DIN; DIN-35 rail
View Details
2 suppliers