The A2S1BSQ48VDC1.9R is a sealed, quick-connect automotive relay with a SPST normally closed contact arrangement, rated for 30A at 14VDC and 15A at 28VDC resistive load, with a maximum switching voltage of 75VDC and coil power of 1.9W. It measures 26.0 x 26.0 x 24.5 mm and operates from -40°C to +125°C. The coil operates at 48VDC with a pick-up voltage of 31.2VDC and release voltage of 4.8VDC. The relay includes a 2700Ω resistor for coil suppression and meets QS-9000 and ISO-9002 standards. Weight is 31g, with an electrical life of 100K cycles at rated load and mechanical life of 10M cycles.
Mounting Type: Shroud, Coil Voltage: 48VDC, Contact Form: SPST NC (1 Form B), Contact Rating: 40A, Switching Voltage: 75VDC, Coil Current: 133mA, Coil Type: Non-Latching, Features: Resistor, Termination Style: Quick Connect, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 8.4 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 7ms, Release Time: 5ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Relay Type: Automotive, Coil Power: 1.9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 1204-A2S1BSQ48VDC1.9R |
| Product Name | Automotive Relays |
| Relay Type | Automotive |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Features | Sealed Relay |
| Operating Temp | -40 to 257 F (-40 to 125 C) |