CIT Relay & Switch Automotive Relays A2S1BSQ48VDC1.6

Description
Mounting Type: Shroud, Coil Voltage: 48VDC, Contact Form: SPST NC (1 Form B), Contact Rating: 40A, Switching Voltage: 75VDC, Coil Current: 133mA, Coil Type: Non-Latching, Termination Style: Quick Connect, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 8.4 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 7ms, Release Time: 5ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Relay Type: Automotive, Coil Power: 1.6W
Request a Quote
Description
Mounting Type: Shroud, Coil Voltage: 48VDC, Contact Form: SPST NC (1 Form B), Contact Rating: 40A, Switching Voltage: 75VDC, Coil Current: 133mA, Coil Type: Non-Latching, Termination Style: Quick Connect, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 8.4 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 7ms, Release Time: 5ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Relay Type: Automotive, Coil Power: 1.6W
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The A2 series is a small, lightweight automotive relay with a maximum switching capacity of 40A and contact material of AgSnO, available in SPST NO, SPST NC, or SPDT configurations. This part, A2S1BSQ48VDC1.6, is a sealed SPST normally closed variant with quick-connect terminals and a 48VDC coil rated at 1.6W. The relay measures 26.0 x 26.0 x 24.5 (39.5) mm and operates from -40°C to +125°C. It meets QS-9000 and ISO-9002 manufacturing standards, has a dielectric strength of 750V rms between coil and contact, and supports an electrical life of 100K cycles at rated load. The maximum switching voltage is 75VDC, and the release voltage is 1.2VDC (10% of rated coil voltage).

Datasheet Summary
Powered by GS/AI

The A2 series is a small, lightweight automotive relay with a maximum switching capacity of 40A and contact material of AgSnO, available in SPST NO, SPST NC, or SPDT configurations. This part, A2S1BSQ48VDC1.6, is a sealed SPST normally closed variant with quick-connect terminals and a 48VDC coil rated at 1.6W. The relay measures 26.0 x 26.0 x 24.5 (39.5) mm and operates from -40°C to +125°C. It meets QS-9000 and ISO-9002 manufacturing standards, has a dielectric strength of 750V rms between coil and contact, and supports an electrical life of 100K cycles at rated load. The maximum switching voltage is 75VDC, and the release voltage is 1.2VDC (10% of rated coil voltage).

Suppliers

Company
Product
Description
Supplier Links
Automotive Relays 1204-A2S1BSQ48VDC1.6
Mounting Type: Shroud, Coil Voltage: 48VDC, Contact Form: SPST NC (1 Form B), Contact Rating: 40A, Switching Voltage: 75VDC, Coil Current: 133mA, Coil Type: Non-Latching, Termination Style: Quick Connect, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 8.4 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 7ms, Release Time: 5ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Relay Type: Automotive, Coil Power: 1.6W

Mounting Type: Shroud, Coil Voltage: 48VDC, Contact Form: SPST NC (1 Form B), Contact Rating: 40A, Switching Voltage: 75VDC, Coil Current: 133mA, Coil Type: Non-Latching, Termination Style: Quick Connect, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 8.4 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 7ms, Release Time: 5ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Relay Type: Automotive, Coil Power: 1.6W

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Electromechanical Relays
Product Number 1204-A2S1BSQ48VDC1.6
Product Name Automotive Relays
Relay Type Automotive
Poles Single Pole (SP)
Throw Single Throw
Features Sealed Relay
Operating Temp -40 to 257 F (-40 to 125 C)
Unlock Full Specs
to access all available technical data

Similar Products

Electromechanical Relays & Contactors - 1-1415074-1 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -4 to 158 F (-20 to 70 C)
AC Voltage 400 volts
View Details
4 suppliers
Type 26.03 - Step relays 10A - 260380240000 - Finder S.p.A. con unico socio
Specs
Approvals CE-2, IMQ-grande, EAC-1, ukca
NO 1
NC 1
View Details
Timer Relays - 160206 - RS Components, Ltd.
RS Components, Ltd.
Specs
Mounting DIN; Din rail
Poles Double Pole (DP)
Throw Double Throw
View Details