CIT Relay & Switch Automotive Relays A2S1BSQ12VDC1.9D

Description
Mounting Type: Shroud, Coil Voltage: 12VDC, Contact Form: SPST NC (1 Form B), Contact Rating: 40A, Switching Voltage: 75VDC, Coil Current: 133mA, Coil Type: Non-Latching, Features: Diode, Termination Style: Quick Connect, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 8.4 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 7ms, Release Time: 5ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Relay Type: Automotive, Coil Power: 1.9W
Request a Quote
Description
Mounting Type: Shroud, Coil Voltage: 12VDC, Contact Form: SPST NC (1 Form B), Contact Rating: 40A, Switching Voltage: 75VDC, Coil Current: 133mA, Coil Type: Non-Latching, Features: Diode, Termination Style: Quick Connect, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 8.4 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 7ms, Release Time: 5ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Relay Type: Automotive, Coil Power: 1.9W
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The A2 series is a PCB or quick connect mounted automotive relay with a SPST normally closed contact arrangement, rated for 30A at 14VDC, 15A at 28VDC, and 1A at 48VDC resistive loads, with a maximum switching voltage of 75VDC and power of 630W. It features AgSnO contact material, a 1.9W coil rated at 12VDC with diode suppression, and is sealed with a shroud. The dimensions are 26.0 x 26.0 x 24.5 mm, weight is 31g, and operating temperature ranges from -40°C to +125°C. The relay meets QS-9000 and ISO-9002 standards, has an electrical life of 100,000 cycles, and a mechanical life of 10 million cycles.

Datasheet Summary
Powered by GS/AI

The A2 series is a PCB or quick connect mounted automotive relay with a SPST normally closed contact arrangement, rated for 30A at 14VDC, 15A at 28VDC, and 1A at 48VDC resistive loads, with a maximum switching voltage of 75VDC and power of 630W. It features AgSnO contact material, a 1.9W coil rated at 12VDC with diode suppression, and is sealed with a shroud. The dimensions are 26.0 x 26.0 x 24.5 mm, weight is 31g, and operating temperature ranges from -40°C to +125°C. The relay meets QS-9000 and ISO-9002 standards, has an electrical life of 100,000 cycles, and a mechanical life of 10 million cycles.

Suppliers

Company
Product
Description
Supplier Links
Automotive Relays 1204-A2S1BSQ12VDC1.9D
Mounting Type: Shroud, Coil Voltage: 12VDC, Contact Form: SPST NC (1 Form B), Contact Rating: 40A, Switching Voltage: 75VDC, Coil Current: 133mA, Coil Type: Non-Latching, Features: Diode, Termination Style: Quick Connect, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 8.4 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 7ms, Release Time: 5ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Relay Type: Automotive, Coil Power: 1.9W

Mounting Type: Shroud, Coil Voltage: 12VDC, Contact Form: SPST NC (1 Form B), Contact Rating: 40A, Switching Voltage: 75VDC, Coil Current: 133mA, Coil Type: Non-Latching, Features: Diode, Termination Style: Quick Connect, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 8.4 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 7ms, Release Time: 5ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Relay Type: Automotive, Coil Power: 1.9W

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Electromechanical Relays
Product Number 1204-A2S1BSQ12VDC1.9D
Product Name Automotive Relays
Relay Type Automotive
Poles Single Pole (SP)
Throw Single Throw
Features Sealed Relay
Operating Temp -40 to 257 F (-40 to 125 C)
Unlock Full Specs
to access all available technical data

Similar Products