The A2 series is a PCB-mount automotive relay with SPST NO, SPST NC, or SPDT contact arrangements, rated for up to 40A at 75VDC and 630W switching power, using AgSnO contact material. It supports PCB pin or quick connect termination and is available in a sealed variant with a metal bracket and shroud. The relay measures 26.0 x 26.0 x 24.5 mm and weighs 31g. Operating temperature ranges from -40°C to +125°C. The 12VDC coil version has a resistance of 90.0 Ω, operates at 1.6W, and requires a minimum pick-up voltage of 7.8VDC with a release voltage of 1.2VDC. Operate and release times are specified at 1.2ms and 1.6ms respectively. The relay complies with QS-9000 and ISO-9002 standards and features built-in resistor coil suppression for the 12VDC variant.
Mounting Type: Shroud, Coil Voltage: 12VDC, Contact Form: SPST NC (1 Form B), Contact Rating: 40A, Switching Voltage: 75VDC, Coil Current: 133mA, Coil Type: Non-Latching, Features: Resistor, Termination Style: Quick Connect, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 8.4 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 7ms, Release Time: 5ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Relay Type: Automotive, Coil Power: 1.6W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 1204-A2S1BSQ12VDC1.6R |
| Product Name | Automotive Relays |
| Relay Type | Automotive |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Features | Sealed Relay |
| Operating Temp | -40 to 257 F (-40 to 125 C) |