The A2 series is a miniaturized automotive relay with a switching capacity of up to 40A, suitable for lamp accessories and vehicle systems. It is available in SPST NO, SPST NC, or SPDT contact arrangements with AgSnO contacts and a maximum switching voltage of 75VDC. This variant, identified as A2S1ASQ6VDC1.9D, features a 6VDC coil with 1.9W power consumption, quick-connect termination, a sealed design with a shroud, and coil suppression via a diode. The package measures 26.0 x 26.0 x 24.5 mm and weighs 31g. It operates from -40°C to +125°C, meets QS-9000 and ISO-9002 standards, and has a 100K cycle electrical life under rated load. The 6VDC variant has a coil resistance of 22.5Ω, with pick-up at 8.4VDC and release at 1.2VDC. Operate time is 7ms and release time is 5ms.
Mounting Type: Shroud, Coil Voltage: 6VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 40A, Switching Voltage: 75VDC, Coil Current: 133mA, Coil Type: Non-Latching, Features: Diode, Termination Style: Quick Connect, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 8.4 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 7ms, Release Time: 5ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Relay Type: Automotive, Coil Power: 1.9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 1204-A2S1ASQ6VDC1.9D |
| Product Name | Automotive Relays |
| Relay Type | Automotive |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Features | Sealed Relay |
| Operating Temp | -40 to 257 F (-40 to 125 C) |