The A2 series is a small, lightweight automotive relay with a switching capacity up to 40A, suitable for automotive and lamp applications. It supports PCB pin and quick connect mounting, with a sealed variant available. The relay has a contact arrangement of SPST normally open (1A), a coil voltage of 6VDC, and a coil power of 1.9W. It is housed in a 26.0 x 26.0 x 24.5 mm package, weighs 31g, and operates from -40°C to +125°C. Contact material is AgSnO, with a maximum switching voltage of 75VDC and contact resistance under 30 milliohms. The relay meets QS-9000 and ISO-9002 standards.
Mounting Type: Shroud, Coil Voltage: 6VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 40A, Switching Voltage: 75VDC, Coil Current: 133mA, Coil Type: Non-Latching, Termination Style: Quick Connect, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 8.4 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 7ms, Release Time: 5ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Relay Type: Automotive, Coil Power: 1.9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 1204-A2S1ASQ6VDC1.9 |
| Product Name | Automotive Relays |
| Relay Type | Automotive |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Features | Sealed Relay |
| Operating Temp | -40 to 257 F (-40 to 125 C) |