The A2 series is a PCB-mount automotive relay with SPDT contacts, rated for 40A at 14VDC resistive load and 75VDC maximum switching voltage, designed for use in automotive and lamp accessory applications. It has a rectangular package measuring 26.0 x 26.0 x 24.5 mm and weighs 31 g. Termination options include PCB pins or quick connect, with mounting styles available as metal bracket or with shroud. The relay features AgSnO contact material, operates from -40°C to +125°C, and meets QS-9000 and ISO-9002 standards. Electrical life is 100k cycles at rated load, mechanical life is 10M cycles, and coil power options include 1.6W and 1.9W. Diode and resistor suppression are available as options for coil circuit protection.
Mounting Type: Metal Bracket, Coil Voltage: 6VDC, Contact Form: SPDT (1 Form C), Contact Rating: 40A, Switching Voltage: 75VDC, Coil Current: 133mA, Coil Type: Non-Latching, Features: Diode, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 8.4 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 7ms, Release Time: 5ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Relay Type: Automotive, Coil Power: 1.9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 1204-A2M1CSP6VDC1.9D |
| Product Name | Automotive Relays |
| Relay Type | Automotive |
| Mounting | Bracket (Flange) Mount |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Features | Sealed Relay |