The A2 series is a PCB-mount or quick-connect automotive relay with a SPDT (1C) contact arrangement, rated for 40A at 14VDC resistive load and 75VDC maximum switching voltage. It features AgSnO contact material, a 1.6W coil, and is available with a metal bracket (A2M) and sealed construction. The relay measures 26.0 x 26.0 x 24.5 mm and operates from -40°C to +125°C, with an electrical life of 100K cycles at rated load and mechanical life of 10M cycles. Coil pick-up voltage is 65% of rated, release voltage is 10%, and coil resistance is 22.5 Ω at 6VDC. Resistor suppression is included. Manufactured to QS-9000 and ISO-9002 standards.
Mounting Type: Metal Bracket, Coil Voltage: 6VDC, Contact Form: SPDT (1 Form C), Contact Rating: 40A, Switching Voltage: 75VDC, Coil Current: 133mA, Coil Type: Non-Latching, Features: Resistor, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 8.4 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 7ms, Release Time: 5ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Relay Type: Automotive, Coil Power: 1.6W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 1204-A2M1CSP6VDC1.6R |
| Product Name | Automotive Relays |
| Relay Type | Automotive |
| Mounting | Bracket (Flange) Mount |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Features | Sealed Relay |