The A2 series is a relay for automotive and lamp accessory applications, available with a metal bracket mounting style, SPDT contact arrangement, and PCB pin termination. It has a switching capacity of 40A at 14VDC resistive load and a maximum switching voltage of 75VDC. The coil operates at 48VDC with a power rating of 1.6W and includes a diode suppression component. Contact material is AgSnO, with a contact resistance under 30 milliohms initial. The relay measures 26.0 x 26.0 x 24.5 (39.5) mm and weighs 31g. It operates from -40°C to +125°C and meets QS-9000 and ISO-9002 standards. Electrical life is 100K cycles under rated load, and mechanical life is 10M cycles.
Mounting Type: Metal Bracket, Coil Voltage: 48VDC, Contact Form: SPDT (1 Form C), Contact Rating: 40A, Switching Voltage: 75VDC, Coil Current: 133mA, Coil Type: Non-Latching, Features: Diode, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 8.4 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 7ms, Release Time: 5ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Relay Type: Automotive, Coil Power: 1.6W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 1204-A2M1CSP48VDC1.6D |
| Product Name | Automotive Relays |
| Relay Type | Automotive |
| Mounting | Bracket (Flange) Mount |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Features | Sealed Relay |