CIT Relay & Switch Automotive Relays A2M1CCQ6VDC1.6

Description
Mounting Type: Metal Bracket, Coil Voltage: 6VDC, Contact Form: SPDT (1 Form C), Contact Rating: 40A, Switching Voltage: 75VDC, Coil Current: 133mA, Coil Type: Non-Latching, Termination Style: Quick Connect, Seal Rating: Dust Cover, Coil Insulation: F Class, Must Operate Voltage: 8.4 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 7ms, Release Time: 5ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Relay Type: Automotive, Coil Power: 1.6W
Request a Quote
Description
Mounting Type: Metal Bracket, Coil Voltage: 6VDC, Contact Form: SPDT (1 Form C), Contact Rating: 40A, Switching Voltage: 75VDC, Coil Current: 133mA, Coil Type: Non-Latching, Termination Style: Quick Connect, Seal Rating: Dust Cover, Coil Insulation: F Class, Must Operate Voltage: 8.4 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 7ms, Release Time: 5ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Relay Type: Automotive, Coil Power: 1.6W
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The A2 series is a family of automotive relays with a switching capacity up to 40A and SPST or SPDT contact arrangements, featuring PCB pin or quick connect termination. This variant, identified as A2M1CCQ6VDC1.6, includes a metal bracket mount and quick connect terminals with a dust cover. It operates on 6VDC with a coil power of 1.6W, has a contact rating of 40A at 14VDC resistive load, and supports a maximum switching voltage of 75VDC. The relay complies with QS-9000 and ISO-9002 standards, has an operating temperature range of -40°C to +125°C, and measures 26.0 x 26.0 x 24.5 mm. Electrical life is rated at 100K cycles under rated load, and mechanical life at 10M cycles.

Datasheet Summary
Powered by GS/AI

The A2 series is a family of automotive relays with a switching capacity up to 40A and SPST or SPDT contact arrangements, featuring PCB pin or quick connect termination. This variant, identified as A2M1CCQ6VDC1.6, includes a metal bracket mount and quick connect terminals with a dust cover. It operates on 6VDC with a coil power of 1.6W, has a contact rating of 40A at 14VDC resistive load, and supports a maximum switching voltage of 75VDC. The relay complies with QS-9000 and ISO-9002 standards, has an operating temperature range of -40°C to +125°C, and measures 26.0 x 26.0 x 24.5 mm. Electrical life is rated at 100K cycles under rated load, and mechanical life at 10M cycles.

Suppliers

Company
Product
Description
Supplier Links
Automotive Relays 1204-A2M1CCQ6VDC1.6
Mounting Type: Metal Bracket, Coil Voltage: 6VDC, Contact Form: SPDT (1 Form C), Contact Rating: 40A, Switching Voltage: 75VDC, Coil Current: 133mA, Coil Type: Non-Latching, Termination Style: Quick Connect, Seal Rating: Dust Cover, Coil Insulation: F Class, Must Operate Voltage: 8.4 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 7ms, Release Time: 5ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Relay Type: Automotive, Coil Power: 1.6W

Mounting Type: Metal Bracket, Coil Voltage: 6VDC, Contact Form: SPDT (1 Form C), Contact Rating: 40A, Switching Voltage: 75VDC, Coil Current: 133mA, Coil Type: Non-Latching, Termination Style: Quick Connect, Seal Rating: Dust Cover, Coil Insulation: F Class, Must Operate Voltage: 8.4 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 7ms, Release Time: 5ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Relay Type: Automotive, Coil Power: 1.6W

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Electromechanical Relays
Product Number 1204-A2M1CCQ6VDC1.6
Product Name Automotive Relays
Relay Type Automotive
Mounting Bracket (Flange) Mount
Poles Single Pole (SP)
Throw Double Throw
Operating Temp -40 to 257 F (-40 to 125 C)
Unlock Full Specs
to access all available technical data

Similar Products

Power Relays - FTR-F3 10A (slim type) - FCL Components America
Specs
Relay Type High Voltage Relay
Mounting TH
View Details
Relay module - 2042-3014 - WAGO
Specs
Mounting Pluggable module for TOPJOB ® S carrier terminal block
View Details
3 suppliers