The A2 series is a set of automotive relays with a SPDT contact arrangement, rated for 40A at 14VDC resistive load and 75VDC maximum switching voltage, featuring AgSnO contact material and a 1.6W coil. It is available with a metal bracket (A2M) and PCB pin termination, with a dust cover option. The unit measures 26.0 x 26.0 x 24.5 mm and weighs 31g. It operates from -40°C to +125°C, meets QS-9000 and ISO-9002 standards, and has an electrical life of 100K cycles at rated load. The 6VDC coil has a resistance of 22.5Ω, a pick-up voltage of 3.9VDC, and a release voltage of 0.6VDC.
Mounting Type: Metal Bracket, Coil Voltage: 6VDC, Contact Form: SPDT (1 Form C), Contact Rating: 40A, Switching Voltage: 75VDC, Coil Current: 133mA, Coil Type: Non-Latching, Termination Style: PCB Pin, Seal Rating: Dust Cover, Coil Insulation: F Class, Must Operate Voltage: 8.4 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 7ms, Release Time: 5ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Relay Type: Automotive, Coil Power: 1.6W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 1204-A2M1CCP6VDC1.6 |
| Product Name | Automotive Relays |
| Relay Type | Automotive |
| Mounting | Bracket (Flange) Mount |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Operating Temp | -40 to 257 F (-40 to 125 C) |