The A2 series is a automotive relay with a SPDT contact arrangement, rated for 40A at 14VDC and 75VDC maximum switching voltage, using AgSnO contact material. It is available with a metal bracket mounting, PCB pin termination, and a dust cover. The coil operates at 48VDC with 1.9W power consumption. The relay has an operating temperature range of -40°C to +125°C, mechanical life of 10 million cycles, and an electrical life of 100,000 cycles at rated load. Dimensions are 26.0 x 26.0 x 24.5 mm. Manufactured to QS-9000 and ISO-9002 standards.
Mounting Type: Metal Bracket, Coil Voltage: 48VDC, Contact Form: SPDT (1 Form C), Contact Rating: 40A, Switching Voltage: 75VDC, Coil Current: 133mA, Coil Type: Non-Latching, Features: Resistor, Termination Style: PCB Pin, Seal Rating: Dust Cover, Coil Insulation: F Class, Must Operate Voltage: 8.4 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 7ms, Release Time: 5ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Relay Type: Automotive, Coil Power: 1.9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 1204-A2M1CCP48VDC1.9R |
| Product Name | Automotive Relays |
| Relay Type | Automotive |
| Mounting | Bracket (Flange) Mount |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Operating Temp | -40 to 257 F (-40 to 125 C) |