CIT Relay & Switch Automotive Relays A2M1CCP48VDC1.9D

Description
Mounting Type: Metal Bracket, Coil Voltage: 48VDC, Contact Form: SPDT (1 Form C), Contact Rating: 40A, Switching Voltage: 75VDC, Coil Current: 133mA, Coil Type: Non-Latching, Features: Diode, Termination Style: PCB Pin, Seal Rating: Dust Cover, Coil Insulation: F Class, Must Operate Voltage: 8.4 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 7ms, Release Time: 5ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Relay Type: Automotive, Coil Power: 1.9W
Request a Quote
Description
Mounting Type: Metal Bracket, Coil Voltage: 48VDC, Contact Form: SPDT (1 Form C), Contact Rating: 40A, Switching Voltage: 75VDC, Coil Current: 133mA, Coil Type: Non-Latching, Features: Diode, Termination Style: PCB Pin, Seal Rating: Dust Cover, Coil Insulation: F Class, Must Operate Voltage: 8.4 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 7ms, Release Time: 5ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Relay Type: Automotive, Coil Power: 1.9W
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The A2 series is a family of automotive relays with a SPDT contact arrangement, rated for 40A at 14VDC resistive load and 75VDC maximum switching voltage, featuring AgSnO contact material and operating from -40°C to +125°C. The A2M variant includes a metal bracket and supports PCB pin termination. The relay has a coil power of 1.9W, with a 48VDC coil voltage, and includes a diode suppressor. Dimensions are 26.0 x 26.0 x 24.5 mm with a weight of 31g. Compliance is noted with QS-9000 and ISO-9002 standards. Electrical life is rated at 100K cycles at rated load, and mechanical life at 10M cycles.

Datasheet Summary
Powered by GS/AI

The A2 series is a family of automotive relays with a SPDT contact arrangement, rated for 40A at 14VDC resistive load and 75VDC maximum switching voltage, featuring AgSnO contact material and operating from -40°C to +125°C. The A2M variant includes a metal bracket and supports PCB pin termination. The relay has a coil power of 1.9W, with a 48VDC coil voltage, and includes a diode suppressor. Dimensions are 26.0 x 26.0 x 24.5 mm with a weight of 31g. Compliance is noted with QS-9000 and ISO-9002 standards. Electrical life is rated at 100K cycles at rated load, and mechanical life at 10M cycles.

Suppliers

Company
Product
Description
Supplier Links
Automotive Relays 1204-A2M1CCP48VDC1.9D
Mounting Type: Metal Bracket, Coil Voltage: 48VDC, Contact Form: SPDT (1 Form C), Contact Rating: 40A, Switching Voltage: 75VDC, Coil Current: 133mA, Coil Type: Non-Latching, Features: Diode, Termination Style: PCB Pin, Seal Rating: Dust Cover, Coil Insulation: F Class, Must Operate Voltage: 8.4 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 7ms, Release Time: 5ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Relay Type: Automotive, Coil Power: 1.9W

Mounting Type: Metal Bracket, Coil Voltage: 48VDC, Contact Form: SPDT (1 Form C), Contact Rating: 40A, Switching Voltage: 75VDC, Coil Current: 133mA, Coil Type: Non-Latching, Features: Diode, Termination Style: PCB Pin, Seal Rating: Dust Cover, Coil Insulation: F Class, Must Operate Voltage: 8.4 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 7ms, Release Time: 5ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Relay Type: Automotive, Coil Power: 1.9W

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Electromechanical Relays
Product Number 1204-A2M1CCP48VDC1.9D
Product Name Automotive Relays
Relay Type Automotive
Mounting Bracket (Flange) Mount
Poles Single Pole (SP)
Throw Double Throw
Operating Temp -40 to 257 F (-40 to 125 C)
Unlock Full Specs
to access all available technical data

Similar Products

Electromechanical Interface Relays - 1372113 - RS Components, Ltd.
Specs
Mounting DIN; Din rail
Poles Double Pole (DP)
Throw Double Throw
View Details
Relay module - 859-390 - WAGO
Specs
Mounting DIN; DIN-35 rail
View Details
4 suppliers