The A2 series is a line of automotive relays with a SPDT (1C) contact arrangement, rated for up to 40A at 75VDC and 630W switching power, using AgSnO contact material. It is available with a metal bracket (A2M variant), PCB pin termination, and a dust cover, operating from -40°C to +125°C. The relay has a 24VDC coil with 1.9W power consumption, operate time of 2.4ms, and release time of 1.9ms. Dimensions are 26.0 x 26.0 x 24.5mm, with a weight of 31g. It meets QS-9000 and ISO-9002 standards.
Mounting Type: Metal Bracket, Coil Voltage: 24VDC, Contact Form: SPDT (1 Form C), Contact Rating: 40A, Switching Voltage: 75VDC, Coil Current: 133mA, Coil Type: Non-Latching, Features: Resistor, Termination Style: PCB Pin, Seal Rating: Dust Cover, Coil Insulation: F Class, Must Operate Voltage: 8.4 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 7ms, Release Time: 5ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Relay Type: Automotive, Coil Power: 1.9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 1204-A2M1CCP24VDC1.9R |
| Product Name | Automotive Relays |
| Relay Type | Automotive |
| Mounting | Bracket (Flange) Mount |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Operating Temp | -40 to 257 F (-40 to 125 C) |