The A2 series is a relay for automotive and lamp accessory applications, available with a metal bracket and PCB pin termination, featuring a SPDT contact arrangement rated for 40A at 14VDC resistive load and 75VDC maximum switching voltage. It has a coil voltage of 24VDC and coil power of 1.9W, with dimensions of 26.0 x 26.0 x 24.5mm and a weight of 31g. The relay operates from -40°C to +125°C, meets QS-9000 and ISO-9002 standards, and has a contact resistance below 30 milliohms and dielectric strength of 750Vrms coil to contact. Its electrical life is rated at 100k cycles at rated load, and mechanical life at 10M cycles.
Mounting Type: Metal Bracket, Coil Voltage: 24VDC, Contact Form: SPDT (1 Form C), Contact Rating: 40A, Switching Voltage: 75VDC, Coil Current: 133mA, Coil Type: Non-Latching, Termination Style: PCB Pin, Seal Rating: Dust Cover, Coil Insulation: F Class, Must Operate Voltage: 8.4 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 7ms, Release Time: 5ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Relay Type: Automotive, Coil Power: 1.9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 1204-A2M1CCP24VDC1.9 |
| Product Name | Automotive Relays |
| Relay Type | Automotive |
| Mounting | Bracket (Flange) Mount |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Operating Temp | -40 to 257 F (-40 to 125 C) |