The A2 series is a family of automotive relays with a SPDT contact arrangement, rated for 40A at 14VDC resistive load and 75VDC maximum switching voltage, using AgSnO contact material. It offers PCB pin or quick connect termination and is available in metal bracket mounting. The relay has a coil power of 1.6W at 24VDC with resistor suppression, operate time of 7ms, release time of 5ms, and operates from -40°C to +125°C. Dimensions are 26.0 x 26.0 x 24.5mm with a weight of 31g. It meets QS-9000 and ISO-9002 standards, with mechanical life of 10M cycles and electrical life of 100K cycles at rated load.
Mounting Type: Metal Bracket, Coil Voltage: 24VDC, Contact Form: SPDT (1 Form C), Contact Rating: 40A, Switching Voltage: 75VDC, Coil Current: 133mA, Coil Type: Non-Latching, Features: Resistor, Termination Style: PCB Pin, Seal Rating: Dust Cover, Coil Insulation: F Class, Must Operate Voltage: 8.4 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 7ms, Release Time: 5ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Relay Type: Automotive, Coil Power: 1.6W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 1204-A2M1CCP24VDC1.6R |
| Product Name | Automotive Relays |
| Relay Type | Automotive |
| Mounting | Bracket (Flange) Mount |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Operating Temp | -40 to 257 F (-40 to 125 C) |