The A2M series is a sealed automotive relay with a metal bracket, available in SPST normally closed (1B) contact arrangement and quick connect termination. It has a maximum switching capacity of 40A at 14VDC, a maximum switching voltage of 75VDC, and a coil power of 1.9W. The relay operates at 6VDC with a coil resistance of 22.5 Ω, a pick-up voltage of 3.9VDC, and a release voltage of 0.6VDC. It features AgSnO contact material, an operating temperature range of -40°C to +125°C, and dimensions of 26.0 × 26.0 × 24.5 mm. Electrical life is rated at 100,000 cycles at rated load, and mechanical life at 10 million cycles. Insulation resistance is 100 MΩ minimum at 500VDC, with a dielectric strength of 750V rms between coil and contacts.
Mounting Type: Metal Bracket, Coil Voltage: 6VDC, Contact Form: SPST NC (1 Form B), Contact Rating: 40A, Switching Voltage: 75VDC, Coil Current: 133mA, Coil Type: Non-Latching, Termination Style: Quick Connect, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 8.4 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 7ms, Release Time: 5ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Relay Type: Automotive, Coil Power: 1.9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 1204-A2M1BSQ6VDC1.9 |
| Product Name | Automotive Relays |
| Relay Type | Automotive |
| Mounting | Bracket (Flange) Mount |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Features | Sealed Relay |