CIT Relay & Switch Automotive Relays A2M1BSQ24VDC1.6R

Description
Mounting Type: Metal Bracket, Coil Voltage: 24VDC, Contact Form: SPST NC (1 Form B), Contact Rating: 40A, Switching Voltage: 75VDC, Coil Current: 133mA, Coil Type: Non-Latching, Features: Resistor, Termination Style: Quick Connect, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 8.4 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 7ms, Release Time: 5ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Relay Type: Automotive, Coil Power: 1.6W
Request a Quote
Description
Mounting Type: Metal Bracket, Coil Voltage: 24VDC, Contact Form: SPST NC (1 Form B), Contact Rating: 40A, Switching Voltage: 75VDC, Coil Current: 133mA, Coil Type: Non-Latching, Features: Resistor, Termination Style: Quick Connect, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 8.4 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 7ms, Release Time: 5ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Relay Type: Automotive, Coil Power: 1.6W
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The A2 series is a automotive relay with a metal bracket mounting, available in SPST normally closed (1B) contact arrangement with quick connect terminations and a sealed design. It has a contact rating of 30A at 14VDC, 15A at 28VDC, and 1A at 48VDC resistive load, with a maximum switching voltage of 75VDC and power of 630W. The 24VDC coil operates at 1.6W with a pick-up voltage of 15.6VDC and release voltage of 2.4VDC. The relay measures 26.0 x 26.0 x 24.5 mm and weighs 31g. It meets QS-9000 and ISO-9002 standards, has an operating temperature range of -40°C to +125°C, and an electrical life of 100,000 cycles at rated load. The contact material is AgSnO. Coil suppression is provided by a 2700Ω resistor. The physical dimensions and electrical characteristics are consistent across the A2 series variants with this configuration.

Datasheet Summary
Powered by GS/AI

The A2 series is a automotive relay with a metal bracket mounting, available in SPST normally closed (1B) contact arrangement with quick connect terminations and a sealed design. It has a contact rating of 30A at 14VDC, 15A at 28VDC, and 1A at 48VDC resistive load, with a maximum switching voltage of 75VDC and power of 630W. The 24VDC coil operates at 1.6W with a pick-up voltage of 15.6VDC and release voltage of 2.4VDC. The relay measures 26.0 x 26.0 x 24.5 mm and weighs 31g. It meets QS-9000 and ISO-9002 standards, has an operating temperature range of -40°C to +125°C, and an electrical life of 100,000 cycles at rated load. The contact material is AgSnO. Coil suppression is provided by a 2700Ω resistor. The physical dimensions and electrical characteristics are consistent across the A2 series variants with this configuration.

Suppliers

Company
Product
Description
Supplier Links
Automotive Relays 1204-A2M1BSQ24VDC1.6R
Mounting Type: Metal Bracket, Coil Voltage: 24VDC, Contact Form: SPST NC (1 Form B), Contact Rating: 40A, Switching Voltage: 75VDC, Coil Current: 133mA, Coil Type: Non-Latching, Features: Resistor, Termination Style: Quick Connect, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 8.4 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 7ms, Release Time: 5ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Relay Type: Automotive, Coil Power: 1.6W

Mounting Type: Metal Bracket, Coil Voltage: 24VDC, Contact Form: SPST NC (1 Form B), Contact Rating: 40A, Switching Voltage: 75VDC, Coil Current: 133mA, Coil Type: Non-Latching, Features: Resistor, Termination Style: Quick Connect, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 8.4 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 7ms, Release Time: 5ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Relay Type: Automotive, Coil Power: 1.6W

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Electromechanical Relays
Product Number 1204-A2M1BSQ24VDC1.6R
Product Name Automotive Relays
Relay Type Automotive
Mounting Bracket (Flange) Mount
Poles Single Pole (SP)
Throw Single Throw
Features Sealed Relay
Unlock Full Specs
to access all available technical data

Similar Products

Power Relays - 1-1393102-0 - TE Connectivity
Specs
Mounting Socket or Plug-in Style
Poles Triple Pole (TP)
Number if >4 3 #
View Details
2 suppliers
Type 20.24 - Modular step relay 16A - 202481100000 - Finder S.p.A. con unico socio
Specs
Approvals EAC-1, LLOYD, CE-2, IMQ-grande, cRUus, ukca, RINA
NO 2
View Details
Timer Relays - 1792907 - RS Components, Ltd.
RS Components, Ltd.
Specs
Mounting Socket or Plug-in Style; Plug in
Poles Single Pole (SP)
Throw Double Throw
View Details