The A2 series is a small, lightweight automotive relay with a SPST normally closed contact arrangement, designed for PCB pin or quick connect mounting. It has a switching capacity of up to 40A at 14VDC and a maximum switching voltage of 75VDC. The relay is available with a 12VDC coil consuming 1.9W, and includes resistor suppression. It is sealed and features a metal bracket mounting style. The contact material is AgSnO, with an initial contact resistance under 30 milliohms. The operating temperature range is -40°C to +125°C. Dimensions are 26.0 x 26.0 x 24.5 mm. Electrical life is rated at 100,000 cycles at rated load, and mechanical life at 10 million cycles. It complies with QS-9000 and ISO-9002 standards.
Mounting Type: Metal Bracket, Coil Voltage: 12VDC, Contact Form: SPST NC (1 Form B), Contact Rating: 40A, Switching Voltage: 75VDC, Coil Current: 133mA, Coil Type: Non-Latching, Features: Resistor, Termination Style: Quick Connect, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 8.4 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 7ms, Release Time: 5ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Relay Type: Automotive, Coil Power: 1.9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 1204-A2M1BSQ12VDC1.9R |
| Product Name | Automotive Relays |
| Relay Type | Automotive |
| Mounting | Bracket (Flange) Mount |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Features | Sealed Relay |