The A2 series is a family of automotive relays with a SPST normally closed contact form, capable of switching up to 40A at 14VDC resistive loads and 75VDC maximum voltage. The A2M variant includes a metal bracket for mounting and supports PCB pin termination. The relay operates on a 6VDC coil with 1.6W power consumption and includes a diode suppressor. It has a contact resistance of less than 30 milliohms and is sealed for environmental protection. The device measures 26.0 x 26.0 x 24.5 mm and weighs 31g. It is rated for operation from -40°C to +125°C, meets QS-9000 and ISO-9002 standards, and has an electrical life of 100,000 cycles at rated load. The diode suppressor is configured with the cathode on terminal 86.
Mounting Type: Metal Bracket, Coil Voltage: 6VDC, Contact Form: SPST NC (1 Form B), Contact Rating: 40A, Switching Voltage: 75VDC, Coil Current: 133mA, Coil Type: Non-Latching, Features: Diode, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 8.4 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 7ms, Release Time: 5ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Relay Type: Automotive, Coil Power: 1.6W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 1204-A2M1BSP6VDC1.6D |
| Product Name | Automotive Relays |
| Relay Type | Automotive |
| Mounting | Bracket (Flange) Mount |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Features | Sealed Relay |