The A2 series is a automotive relay with a metal bracket mounting option, available in SPST N.C. (1B) contact arrangement with PCB pin termination and process sealing, rated for 30A at 14VDC resistive load and a maximum switching voltage of 75VDC. The coil operates at 6VDC with a power consumption of 1.6W and a coil resistance of 22.5Ω, with a pick-up voltage of 3.9VDC and release voltage of 0.6VDC. The relay has a switching capacity of 630W, operates within -40°C to +125°C, and meets QS-9000 and ISO-9002 standards. Dimensions are 26.0 x 26.0 x 24.5 mm with a weight of 31g.
Mounting Type: Metal Bracket, Coil Voltage: 6VDC, Contact Form: SPST NC (1 Form B), Contact Rating: 40A, Switching Voltage: 75VDC, Coil Current: 133mA, Coil Type: Non-Latching, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 8.4 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 7ms, Release Time: 5ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Relay Type: Automotive, Coil Power: 1.6W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 1204-A2M1BSP6VDC1.6 |
| Product Name | Automotive Relays |
| Relay Type | Automotive |
| Mounting | Bracket (Flange) Mount |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Features | Sealed Relay |