The A2 series is a family of automotive relays with a switching capacity up to 40A, designed for use in automobile and lamp accessories. This part, with metal bracket mounting and PCB pin termination, has a SPST normally closed contact arrangement (1B), a 48VDC coil rated at 1.9W, and includes a 2700Ω resistor for coil suppression. It features AgSnO contacts, operates from -40°C to +125°C, and meets QS-9000 and ISO-9002 standards. The physical dimensions are 26.0 x 26.0 x 24.5 (39.5) mm, and it weighs 31g.
Mounting Type: Metal Bracket, Coil Voltage: 48VDC, Contact Form: SPST NC (1 Form B), Contact Rating: 40A, Switching Voltage: 75VDC, Coil Current: 133mA, Coil Type: Non-Latching, Features: Resistor, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 8.4 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 7ms, Release Time: 5ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Relay Type: Automotive, Coil Power: 1.9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 1204-A2M1BSP48VDC1.9R |
| Product Name | Automotive Relays |
| Relay Type | Automotive |
| Mounting | Bracket (Flange) Mount |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Features | Sealed Relay |