The A2 series is a PCB-mount or quick-connect automotive relay with a SPST normally closed contact arrangement, rated for 30A at 14VDC and 15A at 28VDC resistive loads, with a maximum switching voltage of 75VDC and power of 630W. It features a 48VDC coil with 1.6W power consumption and includes a diode suppression component. The relay has a compact size of 26.0 x 26.0 x 24.5 mm, operates from -40°C to +125°C, and is sealed. It complies with QS-9000 and ISO-9002 standards and has a mechanical life of 10 million cycles and an electrical life of 100,000 cycles at rated load.
Mounting Type: Metal Bracket, Coil Voltage: 48VDC, Contact Form: SPST NC (1 Form B), Contact Rating: 40A, Switching Voltage: 75VDC, Coil Current: 133mA, Coil Type: Non-Latching, Features: Diode, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 8.4 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 7ms, Release Time: 5ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Relay Type: Automotive, Coil Power: 1.6W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 1204-A2M1BSP48VDC1.6D |
| Product Name | Automotive Relays |
| Relay Type | Automotive |
| Mounting | Bracket (Flange) Mount |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Features | Sealed Relay |