The A2M series is a automotive relay with a metal bracket mounting style, featuring a SPST normally closed contact arrangement, capable of switching up to 40A at 75VDC resistive load. It has a 12VDC coil with 1.9W power consumption and includes a diode suppressor. The relay is sealed, uses AgSnO contact material, and measures 26.0 x 26.0 x 24.5 mm. It operates from -40°C to +125°C, meets QS-9000 and ISO-9002 standards, and has a mechanical life of 10M cycles and an electrical life of 100K cycles at rated load. Termination is via PCB pins. The relay is designed for use in automotive and lamp accessory applications.
Mounting Type: Metal Bracket, Coil Voltage: 12VDC, Contact Form: SPST NC (1 Form B), Contact Rating: 40A, Switching Voltage: 75VDC, Coil Current: 133mA, Coil Type: Non-Latching, Features: Diode, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 8.4 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 7ms, Release Time: 5ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Relay Type: Automotive, Coil Power: 1.9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 1204-A2M1BSP12VDC1.9D |
| Product Name | Automotive Relays |
| Relay Type | Automotive |
| Mounting | Bracket (Flange) Mount |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Features | Sealed Relay |