CIT Relay & Switch Automotive Relays A2M1BCQ6VDC1.6R

Description
Mounting Type: Metal Bracket, Coil Voltage: 6VDC, Contact Form: SPST NC (1 Form B), Contact Rating: 40A, Switching Voltage: 75VDC, Coil Current: 133mA, Coil Type: Non-Latching, Features: Resistor, Termination Style: Quick Connect, Seal Rating: Dust Cover, Coil Insulation: F Class, Must Operate Voltage: 8.4 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 7ms, Release Time: 5ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Relay Type: Automotive, Coil Power: 1.6W
Request a Quote
Description
Mounting Type: Metal Bracket, Coil Voltage: 6VDC, Contact Form: SPST NC (1 Form B), Contact Rating: 40A, Switching Voltage: 75VDC, Coil Current: 133mA, Coil Type: Non-Latching, Features: Resistor, Termination Style: Quick Connect, Seal Rating: Dust Cover, Coil Insulation: F Class, Must Operate Voltage: 8.4 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 7ms, Release Time: 5ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Relay Type: Automotive, Coil Power: 1.6W
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The A2 series is a compact automotive relay with a 26.0 x 26.0 x 24.5 mm dimensions, available in PCB pin or quick connect termination. This variant, designated A2M1BCQ6VDC1.6R, uses a metal bracket mounting and quick connect terminals with a dust cover. It features a single pole single throw normally closed (1B) contact arrangement, rated for 30A at 14VDC, 15A at 28VDC, and 1A at 48VDC resistive load, with a maximum switching voltage of 75VDC and power of 630W. The coil operates at 6VDC with a resistance of 22.5Ω and a power consumption of 1.6W, requiring a minimum pick-up voltage of 3.9VDC and a release voltage of 0.6VDC. Operate and release times are 7ms and 5ms respectively. The relay meets QS-9000 and ISO-9002 standards, supports an operating temperature range of -40°C to +125°C, and has a mechanical life of 10M cycles. Coil suppression is provided by a 180Ω resistor.

Datasheet Summary
Powered by GS/AI

The A2 series is a compact automotive relay with a 26.0 x 26.0 x 24.5 mm dimensions, available in PCB pin or quick connect termination. This variant, designated A2M1BCQ6VDC1.6R, uses a metal bracket mounting and quick connect terminals with a dust cover. It features a single pole single throw normally closed (1B) contact arrangement, rated for 30A at 14VDC, 15A at 28VDC, and 1A at 48VDC resistive load, with a maximum switching voltage of 75VDC and power of 630W. The coil operates at 6VDC with a resistance of 22.5Ω and a power consumption of 1.6W, requiring a minimum pick-up voltage of 3.9VDC and a release voltage of 0.6VDC. Operate and release times are 7ms and 5ms respectively. The relay meets QS-9000 and ISO-9002 standards, supports an operating temperature range of -40°C to +125°C, and has a mechanical life of 10M cycles. Coil suppression is provided by a 180Ω resistor.

Suppliers

Company
Product
Description
Supplier Links
Automotive Relays 1204-A2M1BCQ6VDC1.6R
Mounting Type: Metal Bracket, Coil Voltage: 6VDC, Contact Form: SPST NC (1 Form B), Contact Rating: 40A, Switching Voltage: 75VDC, Coil Current: 133mA, Coil Type: Non-Latching, Features: Resistor, Termination Style: Quick Connect, Seal Rating: Dust Cover, Coil Insulation: F Class, Must Operate Voltage: 8.4 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 7ms, Release Time: 5ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Relay Type: Automotive, Coil Power: 1.6W

Mounting Type: Metal Bracket, Coil Voltage: 6VDC, Contact Form: SPST NC (1 Form B), Contact Rating: 40A, Switching Voltage: 75VDC, Coil Current: 133mA, Coil Type: Non-Latching, Features: Resistor, Termination Style: Quick Connect, Seal Rating: Dust Cover, Coil Insulation: F Class, Must Operate Voltage: 8.4 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 7ms, Release Time: 5ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Relay Type: Automotive, Coil Power: 1.6W

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Electromechanical Relays
Product Number 1204-A2M1BCQ6VDC1.6R
Product Name Automotive Relays
Relay Type Automotive
Mounting Bracket (Flange) Mount
Poles Single Pole (SP)
Throw Single Throw
Operating Temp -40 to 257 F (-40 to 125 C)
Unlock Full Specs
to access all available technical data

Similar Products

Relays - MMP-RLY-DT-8A - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Relay Type Automotive; High Voltage Relay
Mounting DIN
View Details
Type 20.24 - Modular step relay 16A - 202482304000 - Finder S.p.A. con unico socio
Specs
Approvals EAC-1, LLOYD, CE-2, IMQ-grande, cRUus, ukca, RINA
NO 2
View Details
Safety Relays - 56.OA22.0642 - Altech Corp.
Specs
Mounting Socket or Plug-in Style
Approvals TÜV, UL, cUL
NO 1
View Details
30A-60A Miniature Power Relay - CHS01 Series - Churod Americas, Inc.
Specs
Relay Type General
Mounting PCBoard
Poles Single Pole (SP)
View Details