The A2M1BCQ48VDC1.6 is a 48VDC, 1.6W latching automotive relay with SPST normally closed contacts and quick-connect terminals, housed in a metal bracket package measuring 26.0 x 26.0 x 24.5 mm. It is rated for 30A at 14VDC resistive load and supports a maximum switching voltage of 75VDC and current of 40A. Contact material is AgSnO. Operate and release times are 7ms and 5ms respectively. The relay meets QS-9000 and ISO-9002 standards, operates from -40°C to +125°C, and has an electrical life of 100k cycles at rated load.
Mounting Type: Metal Bracket, Coil Voltage: 48VDC, Contact Form: SPST NC (1 Form B), Contact Rating: 40A, Switching Voltage: 75VDC, Coil Current: 133mA, Coil Type: Non-Latching, Termination Style: Quick Connect, Seal Rating: Dust Cover, Coil Insulation: F Class, Must Operate Voltage: 8.4 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 7ms, Release Time: 5ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Relay Type: Automotive, Coil Power: 1.6W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 1204-A2M1BCQ48VDC1.6 |
| Product Name | Automotive Relays |
| Relay Type | Automotive |
| Mounting | Bracket (Flange) Mount |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Operating Temp | -40 to 257 F (-40 to 125 C) |