The A2 series is a family of automotive relays with a SPST normally closed (1B) contact arrangement, designed for quick connect mounting and housed in a 26.0 x 26.0 x 24.5 mm package. It supports a maximum switching current of 40A at 14VDC and 75VDC maximum switching voltage, with AgSnO contact material. The relay operates at 24VDC with a coil power rating of 1.6W and includes resistor suppression. It meets QS-9000 and ISO-9002 standards, with an operating temperature range of -40°C to +125°C and a mechanical life of 10 million cycles. The A2M variant includes a metal bracket for mounting.
Mounting Type: Metal Bracket, Coil Voltage: 24VDC, Contact Form: SPST NC (1 Form B), Contact Rating: 40A, Switching Voltage: 75VDC, Coil Current: 133mA, Coil Type: Non-Latching, Features: Resistor, Termination Style: Quick Connect, Seal Rating: Dust Cover, Coil Insulation: F Class, Must Operate Voltage: 8.4 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 7ms, Release Time: 5ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Relay Type: Automotive, Coil Power: 1.6W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 1204-A2M1BCQ24VDC1.6R |
| Product Name | Automotive Relays |
| Relay Type | Automotive |
| Mounting | Bracket (Flange) Mount |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Operating Temp | -40 to 257 F (-40 to 125 C) |