The A2 series is a family of automotive relays with SPST normally closed (1B) contact arrangement, designed for quick connect mounting and suitable for automotive and lamp accessory applications. The A2M variant includes a metal bracket. It has a 24VDC coil with 1.6W power, a contact rating of 30A at 14VDC resistive, a maximum switching voltage of 75VDC, and AgSnO contacts. Dimensions are 26.0 x 26.0 x 24.5 mm. Operating temperature ranges from -40°C to +125°C. Electrical life is 100,000 cycles at rated load, mechanical life 10 million cycles. Insulation resistance is 100MΩ min at 500VDC. Dielectric strength is 750Vrms coil to contact. Terminal strength is 8N for quick connect. Meets QS-9000 and ISO-9002 standards.
Mounting Type: Metal Bracket, Coil Voltage: 24VDC, Contact Form: SPST NC (1 Form B), Contact Rating: 40A, Switching Voltage: 75VDC, Coil Current: 133mA, Coil Type: Non-Latching, Termination Style: Quick Connect, Seal Rating: Dust Cover, Coil Insulation: F Class, Must Operate Voltage: 8.4 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 7ms, Release Time: 5ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Relay Type: Automotive, Coil Power: 1.6W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 1204-A2M1BCQ24VDC1.6 |
| Product Name | Automotive Relays |
| Relay Type | Automotive |
| Mounting | Bracket (Flange) Mount |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Operating Temp | -40 to 257 F (-40 to 125 C) |