The A2M series is a automotive relay with a metal bracket mounting style, available in SPST normally closed (1B) contact arrangement with quick connect termination. It has a maximum switching current of 40A at 14VDC, a maximum switching voltage of 75VDC, and a coil power rating of 1.9W for the 12VDC coil variant. The relay features AgSnO contact material, operates within a temperature range of -40°C to +125°C, and includes diode suppression. Dimensions are 26.0 x 26.0 x 24.5 mm, with a weight of 31g. It complies with QS-9000 and ISO-9002 standards, and has an electrical life of 100K cycles at rated load and mechanical life of 10M cycles.
Mounting Type: Metal Bracket, Coil Voltage: 12VDC, Contact Form: SPST NC (1 Form B), Contact Rating: 40A, Switching Voltage: 75VDC, Coil Current: 133mA, Coil Type: Non-Latching, Features: Diode, Termination Style: Quick Connect, Seal Rating: Dust Cover, Coil Insulation: F Class, Must Operate Voltage: 8.4 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 7ms, Release Time: 5ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Relay Type: Automotive, Coil Power: 1.9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 1204-A2M1BCQ12VDC1.9D |
| Product Name | Automotive Relays |
| Relay Type | Automotive |
| Mounting | Bracket (Flange) Mount |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Operating Temp | -40 to 257 F (-40 to 125 C) |