The A2 series is a family of automotive relays with a SPST normally closed contact arrangement, designed for PCB pin mounting and dust cover sealing, operating at 6VDC with 1.9W coil power and diode suppression. The housing dimensions are 26.0 x 26.0 x 24.5 mm, with a maximum switching capacity of 40A at 14VDC resistive load and 75VDC switching voltage. Contact material is AgSnO, with an initial contact resistance below 30 milliohms. The relay meets QS-9000 and ISO-9002 standards, operates from -40°C to +125°C, and has an electrical life of 100K cycles at rated load and a mechanical life of 10M cycles. Weight is 31 grams.
Mounting Type: Metal Bracket, Coil Voltage: 6VDC, Contact Form: SPST NC (1 Form B), Contact Rating: 40A, Switching Voltage: 75VDC, Coil Current: 133mA, Coil Type: Non-Latching, Features: Diode, Termination Style: PCB Pin, Seal Rating: Dust Cover, Coil Insulation: F Class, Must Operate Voltage: 8.4 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 7ms, Release Time: 5ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Relay Type: Automotive, Coil Power: 1.9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 1204-A2M1BCP6VDC1.9D |
| Product Name | Automotive Relays |
| Relay Type | Automotive |
| Mounting | Bracket (Flange) Mount |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Operating Temp | -40 to 257 F (-40 to 125 C) |