CIT Relay & Switch Automotive Relays A2M1BCP6VDC1.6

Description
Mounting Type: Metal Bracket, Coil Voltage: 6VDC, Contact Form: SPST NC (1 Form B), Contact Rating: 40A, Switching Voltage: 75VDC, Coil Current: 133mA, Coil Type: Non-Latching, Termination Style: PCB Pin, Seal Rating: Dust Cover, Coil Insulation: F Class, Must Operate Voltage: 8.4 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 7ms, Release Time: 5ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Relay Type: Automotive, Coil Power: 1.6W
Request a Quote
Description
Mounting Type: Metal Bracket, Coil Voltage: 6VDC, Contact Form: SPST NC (1 Form B), Contact Rating: 40A, Switching Voltage: 75VDC, Coil Current: 133mA, Coil Type: Non-Latching, Termination Style: PCB Pin, Seal Rating: Dust Cover, Coil Insulation: F Class, Must Operate Voltage: 8.4 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 7ms, Release Time: 5ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Relay Type: Automotive, Coil Power: 1.6W
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The A2M series is a compact automotive relay with a metal bracket mounting, designed for switching resistive loads up to 40A at 75VDC. It features SPST normally closed (1B) contact configuration, AgSnO contact material, and is available with PCB pin termination. The relay operates at 6VDC coil voltage with a coil power of 1.6W, has a maximum switching power of 630W, and supports an operating temperature range of -40°C to +125°C. It meets QS-9000 and ISO-9002 standards, has an electrical life of 100K cycles at rated load, and a mechanical life of 10M cycles. Dimensions are 26.0 x 26.0 x 24.5 mm, and the weight is 31g.

Datasheet Summary
Powered by GS/AI

The A2M series is a compact automotive relay with a metal bracket mounting, designed for switching resistive loads up to 40A at 75VDC. It features SPST normally closed (1B) contact configuration, AgSnO contact material, and is available with PCB pin termination. The relay operates at 6VDC coil voltage with a coil power of 1.6W, has a maximum switching power of 630W, and supports an operating temperature range of -40°C to +125°C. It meets QS-9000 and ISO-9002 standards, has an electrical life of 100K cycles at rated load, and a mechanical life of 10M cycles. Dimensions are 26.0 x 26.0 x 24.5 mm, and the weight is 31g.

Suppliers

Company
Product
Description
Supplier Links
Automotive Relays 1204-A2M1BCP6VDC1.6
Mounting Type: Metal Bracket, Coil Voltage: 6VDC, Contact Form: SPST NC (1 Form B), Contact Rating: 40A, Switching Voltage: 75VDC, Coil Current: 133mA, Coil Type: Non-Latching, Termination Style: PCB Pin, Seal Rating: Dust Cover, Coil Insulation: F Class, Must Operate Voltage: 8.4 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 7ms, Release Time: 5ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Relay Type: Automotive, Coil Power: 1.6W

Mounting Type: Metal Bracket, Coil Voltage: 6VDC, Contact Form: SPST NC (1 Form B), Contact Rating: 40A, Switching Voltage: 75VDC, Coil Current: 133mA, Coil Type: Non-Latching, Termination Style: PCB Pin, Seal Rating: Dust Cover, Coil Insulation: F Class, Must Operate Voltage: 8.4 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 7ms, Release Time: 5ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Relay Type: Automotive, Coil Power: 1.6W

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Electromechanical Relays
Product Number 1204-A2M1BCP6VDC1.6
Product Name Automotive Relays
Relay Type Automotive
Mounting Bracket (Flange) Mount
Poles Single Pole (SP)
Throw Single Throw
Operating Temp -40 to 257 F (-40 to 125 C)
Unlock Full Specs
to access all available technical data

Similar Products

Relays - MMP-RLY-MT-8A - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Relay Type Automotive; High Voltage Relay
Operating Temp 14 to 140 F (-10 to 60 C)
View Details
Type 26.02 - Step relay 10A - 260280480000 - Finder S.p.A. con unico socio
Finder S.p.A. con unico socio
Specs
Approvals CE-2, EAC-1, IMQ-grande, ukca
NO 2
View Details
8A Forcibly Guided Relay - CHSR2 Series - Churod Americas, Inc.
Specs
Mounting PCBoard; Socket or Plug-in Style
Poles Double Pole (DP)
Throw Single Throw; Double Throw
View Details