The A2 series is a automotive relay with a 26.0 x 26.0 x 24.5 mm dimensions and a metal bracket mounting option, available in SPST NC (1B) contact form, with a 40A switching capacity at 14VDC, 75VDC maximum switching voltage, and a 1.9W coil power rating at 48VDC. It features AgSnO contact material, PCB pin termination, a dust cover seal, an operating temperature range of -40°C to +125°C, and meets QS-9000 and ISO-9002 standards. Electrical life is rated at 100K cycles under rated load, with a mechanical life of 10M cycles.
Mounting Type: Metal Bracket, Coil Voltage: 48VDC, Contact Form: SPST NC (1 Form B), Contact Rating: 40A, Switching Voltage: 75VDC, Coil Current: 133mA, Coil Type: Non-Latching, Termination Style: PCB Pin, Seal Rating: Dust Cover, Coil Insulation: F Class, Must Operate Voltage: 8.4 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 7ms, Release Time: 5ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Relay Type: Automotive, Coil Power: 1.9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 1204-A2M1BCP48VDC1.9 |
| Product Name | Automotive Relays |
| Relay Type | Automotive |
| Mounting | Bracket (Flange) Mount |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Operating Temp | -40 to 257 F (-40 to 125 C) |