The A2 series is a automotive relay with SPST NC contact arrangement, available in metal bracket mounting and PCB pin termination. It switches up to 40A at 75VDC resistive load, with a coil voltage of 24VDC and coil power of 1.9W, and includes resistor suppression. The relay measures 26.0 x 26.0 x 24.5 mm, operates from -40°C to +125°C, and meets QS-9000 and ISO-9002 standards. Contact material is AgSnO, with contact resistance under 30 milliohms and insulation resistance over 100MΩ. Electrical life is rated at 100K cycles at rated load, and mechanical life at 10M cycles.
Mounting Type: Metal Bracket, Coil Voltage: 24VDC, Contact Form: SPST NC (1 Form B), Contact Rating: 40A, Switching Voltage: 75VDC, Coil Current: 133mA, Coil Type: Non-Latching, Features: Resistor, Termination Style: PCB Pin, Seal Rating: Dust Cover, Coil Insulation: F Class, Must Operate Voltage: 8.4 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 7ms, Release Time: 5ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Relay Type: Automotive, Coil Power: 1.9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 1204-A2M1BCP24VDC1.9R |
| Product Name | Automotive Relays |
| Relay Type | Automotive |
| Mounting | Bracket (Flange) Mount |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Operating Temp | -40 to 257 F (-40 to 125 C) |