The A2 series is a family of automotive relays with a SPST normally closed contact arrangement, rated for 30A at 14VDC and 15A at 28VDC resistive loads, with a maximum switching voltage of 75VDC and power capacity of 630W. It features AgSnO contact material, a 12VDC coil with 1.6W power consumption, and includes a built-in diode for coil suppression. The relay supports PCB pin termination and has a dust cover seal. The package measures 26.0 x 26.0 x 24.5 mm and weighs 31g. It operates from -40°C to +125°C and meets QS-9000 and ISO-9002 standards. The A2M variant includes a metal bracket for mounting.
Mounting Type: Metal Bracket, Coil Voltage: 12VDC, Contact Form: SPST NC (1 Form B), Contact Rating: 40A, Switching Voltage: 75VDC, Coil Current: 133mA, Coil Type: Non-Latching, Features: Diode, Termination Style: PCB Pin, Seal Rating: Dust Cover, Coil Insulation: F Class, Must Operate Voltage: 8.4 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 7ms, Release Time: 5ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Relay Type: Automotive, Coil Power: 1.6W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 1204-A2M1BCP12VDC1.6D |
| Product Name | Automotive Relays |
| Relay Type | Automotive |
| Mounting | Bracket (Flange) Mount |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Operating Temp | -40 to 257 F (-40 to 125 C) |