The A2 series is a small, lightweight automotive relay with a switching capacity up to 40A, designed for use in automotive and lamp accessories. It is available with a metal bracket (A2M variant), SPST normally open contact (1A), sealed construction (S), and quick connect termination (Q). It operates at 6VDC with a coil power of 1.9W. The relay has a contact resistance of less than 30 milliohms, a maximum switching voltage of 75VDC, and a contact rating of 40A at 14VDC resistive. It complies with QS-9000 and ISO-9002, has an operating temperature range of -40°C to +125°C, and a mechanical life of 10 million cycles. Dimensions are 26.0 x 26.0 x 24.5 mm, with a weight of 31g.
Mounting Type: Metal Bracket, Coil Voltage: 6VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 40A, Switching Voltage: 75VDC, Coil Current: 133mA, Coil Type: Non-Latching, Termination Style: Quick Connect, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 8.4 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 7ms, Release Time: 5ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Relay Type: Automotive, Coil Power: 1.9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 1204-A2M1ASQ6VDC1.9 |
| Product Name | Automotive Relays |
| Relay Type | Automotive |
| Mounting | Bracket (Flange) Mount |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Features | Sealed Relay |