The A2 series is an automotive relay with SPST NO contact arrangement, designed for quick connect mounting and sealed construction, measuring 26.0 x 26.0 x 24.5 mm and weighing 31g. It switches up to 40A at 14VDC with a maximum voltage of 75VDC, using AgSnO contacts and a 1.6W coil for the 6VDC variant, which includes diode suppression (1N4005). The relay operates from -40°C to +125°C, meets QS-9000 and ISO-9002 standards, and has an electrical life of 100K cycles and mechanical life of 10M cycles.
Mounting Type: Metal Bracket, Coil Voltage: 6VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 40A, Switching Voltage: 75VDC, Coil Current: 133mA, Coil Type: Non-Latching, Features: Diode, Termination Style: Quick Connect, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 8.4 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 7ms, Release Time: 5ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Relay Type: Automotive, Coil Power: 1.6W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 1204-A2M1ASQ6VDC1.6D |
| Product Name | Automotive Relays |
| Relay Type | Automotive |
| Mounting | Bracket (Flange) Mount |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Features | Sealed Relay |