The A2 series is a spindle-shaped automotive relay with a 26.0 x 26.0 x 24.5 mm footprint, available in PCB pin or quick connect termination. It offers a maximum switching capacity of 40A at 75VDC and supports SPST NO, SPST NC, or SPDT contact arrangements. The A2M variant includes a metal bracket for mounting. Coil voltage options include 6VDC with 1.6W power consumption. The relay operates from -40°C to +125°C, meets QS-9000 and ISO-9002 standards, and has a mechanical life of 10 million cycles. Diode suppression is available for coil circuits. Contact material is AgSnO, with insulation resistance exceeding 100MΩ and dielectric strength of 750V rms between coil and contacts. Weight is 31g.
Mounting Type: Metal Bracket, Coil Voltage: 6VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 40A, Switching Voltage: 75VDC, Coil Current: 133mA, Coil Type: Non-Latching, Features: Diode, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 8.4 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 7ms, Release Time: 5ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Relay Type: Automotive, Coil Power: 1.6W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 1204-A2M1ASP6VDC1.6D |
| Product Name | Automotive Relays |
| Relay Type | Automotive |
| Mounting | Bracket (Flange) Mount |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Features | Sealed Relay |