CIT Relay & Switch Automotive Relays A2M1ASP48VDC1.9R

Description
Mounting Type: Metal Bracket, Coil Voltage: 48VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 40A, Switching Voltage: 75VDC, Coil Current: 133mA, Coil Type: Non-Latching, Features: Resistor, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 8.4 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 7ms, Release Time: 5ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Relay Type: Automotive, Coil Power: 1.9W
Request a Quote
Description
Mounting Type: Metal Bracket, Coil Voltage: 48VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 40A, Switching Voltage: 75VDC, Coil Current: 133mA, Coil Type: Non-Latching, Features: Resistor, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 8.4 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 7ms, Release Time: 5ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Relay Type: Automotive, Coil Power: 1.9W
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The A2 series is a set of automotive relays with a SPDT contact arrangement, offering switching capacities up to 40A at 75VDC and a coil power of 1.9W for the 48VDC variant. It is available with a metal bracket mounting style and PCB pin termination, featuring a sealed design for dust and environmental protection. The relay measures 26.0 x 26.0 x 24.5 (39.5) mm and operates over a temperature range of -40°C to +125°C. Contact material is AgSnO, with an initial contact resistance below 30 milliohms. Electrical life is rated at 100k cycles under rated load, and mechanical life at 10M cycles. The relay complies with QS-9000 and ISO-9002 standards.

Datasheet Summary
Powered by GS/AI

The A2 series is a set of automotive relays with a SPDT contact arrangement, offering switching capacities up to 40A at 75VDC and a coil power of 1.9W for the 48VDC variant. It is available with a metal bracket mounting style and PCB pin termination, featuring a sealed design for dust and environmental protection. The relay measures 26.0 x 26.0 x 24.5 (39.5) mm and operates over a temperature range of -40°C to +125°C. Contact material is AgSnO, with an initial contact resistance below 30 milliohms. Electrical life is rated at 100k cycles under rated load, and mechanical life at 10M cycles. The relay complies with QS-9000 and ISO-9002 standards.

Suppliers

Company
Product
Description
Supplier Links
Automotive Relays 1204-A2M1ASP48VDC1.9R
Mounting Type: Metal Bracket, Coil Voltage: 48VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 40A, Switching Voltage: 75VDC, Coil Current: 133mA, Coil Type: Non-Latching, Features: Resistor, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 8.4 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 7ms, Release Time: 5ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Relay Type: Automotive, Coil Power: 1.9W

Mounting Type: Metal Bracket, Coil Voltage: 48VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 40A, Switching Voltage: 75VDC, Coil Current: 133mA, Coil Type: Non-Latching, Features: Resistor, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 8.4 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 7ms, Release Time: 5ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Relay Type: Automotive, Coil Power: 1.9W

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Electromechanical Relays
Product Number 1204-A2M1ASP48VDC1.9R
Product Name Automotive Relays
Relay Type Automotive
Mounting Bracket (Flange) Mount
Poles Single Pole (SP)
Throw Single Throw
Features Sealed Relay
Unlock Full Specs
to access all available technical data

Similar Products

Safety Relays - 56.O 70.2422 - Altech Corp.
Specs
Mounting Socket or Plug-in Style
Approvals TÜV, UL, cUL
NO 1
View Details
Relay module - 788-312/003-000 - WAGO
Specs
Mounting DIN; DIN-35 rail
View Details
2 suppliers
E300/E200 100 Amp Sensing Module - 193-ESM-I-100A-C97 - Allen-Bradley / Rockwell Automation
View Details
2 suppliers