The A2 series is a relay designed for automotive and lamp accessory applications, featuring a SPST NO contact arrangement, 40A switching capacity at 14VDC, and a 75VDC maximum switching voltage. It is mounted with a metal bracket, has a 48VDC coil with 1.9W power consumption, and uses PCB pins for termination. The relay is sealed, with an operating temperature range of -40°C to +125°C, and is manufactured in compliance with QS-9000 and ISO-9002. Its dimensions are 26.0 x 26.0 x 24.5 mm, and it weighs 31g.
Mounting Type: Metal Bracket, Coil Voltage: 48VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 40A, Switching Voltage: 75VDC, Coil Current: 133mA, Coil Type: Non-Latching, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 8.4 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 7ms, Release Time: 5ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Relay Type: Automotive, Coil Power: 1.9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 1204-A2M1ASP48VDC1.9 |
| Product Name | Automotive Relays |
| Relay Type | Automotive |
| Mounting | Bracket (Flange) Mount |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Features | Sealed Relay |