The A2M1ASP24VDC1.9R is a relay in the A2 series, designed for automotive and lamp accessory applications with a switching capacity up to 40A. It features a metal bracket mounting style and a SPST normally open contact arrangement. The relay operates at 24VDC with a coil power of 1.9W and includes resistor suppression. It supports PCB pin termination and is process sealed. The device measures 26.0 x 26.0 x 24.5 mm and weighs 31g. It complies with QS-9000 and ISO-9002 standards, operates from -40°C to +125°C, and meets dielectric strength requirements of 750V rms between coil and contact. Electrical life is rated at 100K cycles at rated load, with a mechanical life of 10M cycles.
Mounting Type: Metal Bracket, Coil Voltage: 24VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 40A, Switching Voltage: 75VDC, Coil Current: 133mA, Coil Type: Non-Latching, Features: Resistor, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 8.4 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 7ms, Release Time: 5ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Relay Type: Automotive, Coil Power: 1.9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 1204-A2M1ASP24VDC1.9R |
| Product Name | Automotive Relays |
| Relay Type | Automotive |
| Mounting | Bracket (Flange) Mount |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Features | Sealed Relay |