The A2 series is a automotive relay with SPST NO, SPST NC, or SPDT contact arrangements, designed for PCB pin or quick connect mounting, with a physical size of 26.0 x 26.0 x 24.5 mm and a weight of 31 g. It features a maximum switching current of 40 A at 14 VDC, a switching voltage of 75 VDC, and a coil power of 1.9 W for the 24 VDC variant. The relay has a contact resistance of less than 30 milliohms, operates from -40°C to +125°C, and meets QS-9000 and ISO-9002 standards. The A2M variant includes a metal bracket for mounting. Electrical life is 100,000 cycles at rated load, and mechanical life is 10 million cycles.
Mounting Type: Metal Bracket, Coil Voltage: 24VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 40A, Switching Voltage: 75VDC, Coil Current: 133mA, Coil Type: Non-Latching, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 8.4 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 7ms, Release Time: 5ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Relay Type: Automotive, Coil Power: 1.9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 1204-A2M1ASP24VDC1.9 |
| Product Name | Automotive Relays |
| Relay Type | Automotive |
| Mounting | Bracket (Flange) Mount |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Features | Sealed Relay |