The A2 series is a compact automotive relay with a SPDT contact arrangement, rated for 40A at 14VDC and 75VDC maximum switching voltage, featuring AgSnO contact material and a 1.6W coil. It supports PCB pin or quick connect terminations, with an operating temperature range of -40°C to +125°C and dimensions of 26.0 × 26.0 × 24.5 mm. The relay is sealed, meets QS-9000 and ISO-9002 standards, and has an electrical life of 100k cycles at rated load.
Mounting Type: Metal Bracket, Coil Voltage: 24VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 40A, Switching Voltage: 75VDC, Coil Current: 133mA, Coil Type: Non-Latching, Features: Diode, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 8.4 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 7ms, Release Time: 5ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Relay Type: Automotive, Coil Power: 1.6W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 1204-A2M1ASP24VDC1.6D |
| Product Name | Automotive Relays |
| Relay Type | Automotive |
| Mounting | Bracket (Flange) Mount |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Features | Sealed Relay |