The A2 series is a PCB or quick connect mounted automotive relay with a SPDT contact arrangement, rated for 40A at 14VDC resistive load and 75VDC maximum switching voltage. It features AgSnO contact material, a coil power of 1.6W at 24VDC, and operates from -40°C to +125°C. The relay measures 26.0 x 26.0 x 24.5 mm and has a weight of 31g. The A2M variant includes a metal bracket mounting. Electrical life is rated at 100k cycles under rated load, and mechanical life at 10M cycles. Insulation resistance is 100M Ω min at 500VDC, with dielectric strength of 750V rms between coil and contact. The design complies with QS-9000 and ISO-9002 standards.
Mounting Type: Metal Bracket, Coil Voltage: 24VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 40A, Switching Voltage: 75VDC, Coil Current: 133mA, Coil Type: Non-Latching, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 8.4 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 7ms, Release Time: 5ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Relay Type: Automotive, Coil Power: 1.6W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 1204-A2M1ASP24VDC1.6 |
| Product Name | Automotive Relays |
| Relay Type | Automotive |
| Mounting | Bracket (Flange) Mount |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Features | Sealed Relay |