CIT Relay & Switch Automotive Relays A2M1ASP12VDC1.9R

Description
Mounting Type: Metal Bracket, Coil Voltage: 12VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 40A, Switching Voltage: 75VDC, Coil Current: 133mA, Coil Type: Non-Latching, Features: Resistor, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 8.4 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 7ms, Release Time: 5ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Relay Type: Automotive, Coil Power: 1.9W
Request a Quote
Description
Mounting Type: Metal Bracket, Coil Voltage: 12VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 40A, Switching Voltage: 75VDC, Coil Current: 133mA, Coil Type: Non-Latching, Features: Resistor, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 8.4 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 7ms, Release Time: 5ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Relay Type: Automotive, Coil Power: 1.9W
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The A2M series is a compact automotive relay with a metal bracket mounting, designed for switching applications up to 40A at 75VDC. It features a SPST-NO contact arrangement, AgSnO contact material, and a 1.9W coil rated for 12VDC operation with resistor suppression. The relay has a PCB pin termination and is process sealed, with an operating temperature range of -40°C to +125°C. Physical dimensions are 26.0 x 26.0 x 24.5 mm. Electrical life is rated at 100,000 cycles at rated load, and mechanical life at 10 million cycles. It complies with QS-9000 and ISO-9002 standards.

Datasheet Summary
Powered by GS/AI

The A2M series is a compact automotive relay with a metal bracket mounting, designed for switching applications up to 40A at 75VDC. It features a SPST-NO contact arrangement, AgSnO contact material, and a 1.9W coil rated for 12VDC operation with resistor suppression. The relay has a PCB pin termination and is process sealed, with an operating temperature range of -40°C to +125°C. Physical dimensions are 26.0 x 26.0 x 24.5 mm. Electrical life is rated at 100,000 cycles at rated load, and mechanical life at 10 million cycles. It complies with QS-9000 and ISO-9002 standards.

Suppliers

Company
Product
Description
Supplier Links
Automotive Relays 1204-A2M1ASP12VDC1.9R
Mounting Type: Metal Bracket, Coil Voltage: 12VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 40A, Switching Voltage: 75VDC, Coil Current: 133mA, Coil Type: Non-Latching, Features: Resistor, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 8.4 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 7ms, Release Time: 5ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Relay Type: Automotive, Coil Power: 1.9W

Mounting Type: Metal Bracket, Coil Voltage: 12VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 40A, Switching Voltage: 75VDC, Coil Current: 133mA, Coil Type: Non-Latching, Features: Resistor, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 8.4 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 7ms, Release Time: 5ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Relay Type: Automotive, Coil Power: 1.9W

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Electromechanical Relays
Product Number 1204-A2M1ASP12VDC1.9R
Product Name Automotive Relays
Relay Type Automotive
Mounting Bracket (Flange) Mount
Poles Single Pole (SP)
Throw Single Throw
Features Sealed Relay
Unlock Full Specs
to access all available technical data

Similar Products