The A2M series is an automotive relay with a metal bracket mounting, designed for switching applications up to 40A at 75VDC. It features SPST NO (1A) or SPDT (1C) contact arrangements, AgSnO contact material, and is available with PCB pin or quick connect terminations. The relay has a coil power of 1.9W at 12VDC, with a coil resistance of 90.0 Ω, operate time of 1.6 ms, and release time of 1.9 ms. It operates across a temperature range of -40°C to +125°C and meets QS-9000 and ISO-9002 standards. The physical dimensions are 26.0 x 26.0 x 24.5 mm, with a weight of 31 g. The sealed version includes a dust cover option. Electrical life is rated at 100K cycles under rated load, with a mechanical life of 10M cycles.
Mounting Type: Metal Bracket, Coil Voltage: 12VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 40A, Switching Voltage: 75VDC, Coil Current: 133mA, Coil Type: Non-Latching, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 8.4 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 7ms, Release Time: 5ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Relay Type: Automotive, Coil Power: 1.9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 1204-A2M1ASP12VDC1.9 |
| Product Name | Automotive Relays |
| Relay Type | Automotive |
| Mounting | Bracket (Flange) Mount |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Features | Sealed Relay |