The A2 series is a relay for automotive and lamp accessory applications with a 26.0 x 26.0 x 24.5 mm footprint, available in PCB pin or quick connect termination. The A2M variant includes a metal bracket. It features a SPST normally open contact rated for 40A at 14VDC resistive load, 75VDC maximum switching voltage, and a 1.6W 12VDC coil with built-in resistor suppression. The relay meets QS-9000 and ISO-9002 standards, has an operating temperature range of -40°C to +125°C, and provides 100K electrical cycles and 10M mechanical cycles of life. Contact material is AgSnO.
Mounting Type: Metal Bracket, Coil Voltage: 12VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 40A, Switching Voltage: 75VDC, Coil Current: 133mA, Coil Type: Non-Latching, Features: Resistor, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 8.4 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 7ms, Release Time: 5ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Relay Type: Automotive, Coil Power: 1.6W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 1204-A2M1ASP12VDC1.6R |
| Product Name | Automotive Relays |
| Relay Type | Automotive |
| Mounting | Bracket (Flange) Mount |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Features | Sealed Relay |