The A2 series is a PCB-mount or quick-connect automotive relay with a SPST NO (1A) contact arrangement, rated for 40A at 14VDC and 75VDC maximum switching voltage. It features an AgSnO contact material, 1.6W coil power at 12VDC, and includes a diode suppression component. The relay has a sealed design and PCB pin termination, measures 26.0 × 26.0 × 24.5 mm with a weight of 31g, and operates across -40°C to +125°C. It complies with QS-9000 and ISO-9002 standards, supports 100K electrical cycles at rated load, and meets dielectric strength requirements of 750V rms between coil and contact. The mounting style includes a metal bracket as indicated by the "M" suffix in the part number.
Mounting Type: Metal Bracket, Coil Voltage: 12VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 40A, Switching Voltage: 75VDC, Coil Current: 133mA, Coil Type: Non-Latching, Features: Diode, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 8.4 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 7ms, Release Time: 5ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Relay Type: Automotive, Coil Power: 1.6W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 1204-A2M1ASP12VDC1.6D |
| Product Name | Automotive Relays |
| Relay Type | Automotive |
| Mounting | Bracket (Flange) Mount |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Features | Sealed Relay |