The A2 series is apcb relay designed for automotive and lamp accessory applications, featuring a SPST NO contact arrangement, 40A switching capacity at 14VDC, and a maximum switching voltage of 75VDC. It is available with quick connect termination and a metal bracket mounting style, has a coil voltage of 6VDC and coil power of 1.9W, and includes a diode suppression option. The relay measures 26.0 x 26.0 x 24.5 mm, operates from -40°C to +125°C, and is manufactured in compliance with QS-9000 and ISO-9002. Contact material is AgSnO, with an initial contact resistance of less than 30 milliohms, an insulation resistance of at least 100MΩ, and dielectric strength of 750Vrms between coil and contact. Electrical life is rated at 100K cycles under rated load, and mechanical life at 10M cycles.
Mounting Type: Metal Bracket, Coil Voltage: 6VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 40A, Switching Voltage: 75VDC, Coil Current: 133mA, Coil Type: Non-Latching, Features: Diode, Termination Style: Quick Connect, Seal Rating: Dust Cover, Coil Insulation: F Class, Must Operate Voltage: 8.4 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 7ms, Release Time: 5ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Relay Type: Automotive, Coil Power: 1.9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 1204-A2M1ACQ6VDC1.9D |
| Product Name | Automotive Relays |
| Relay Type | Automotive |
| Mounting | Bracket (Flange) Mount |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Operating Temp | -40 to 257 F (-40 to 125 C) |